No. of Channels | 24Channels |
---|---|
Output Current | - |
Logic Type | FET Bus Switch with Level Shifting |
Input Level | CMOS TTL |
No. of Pins | 56Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Fet Bus Switch, 24Bit, Tssop-56 | Newark Electronics |
5-V, 1:1 (SPST), 24-channel FET bus switch with level shifter | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74CBTD16211DGGR?
Additional datasheets, footprints and schematics for SN74CBTD16211DGGR are listed on our Part Details page. You can also find images and similar parts to SN74CBTD16211DGGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBTD16211DGGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBTD16211DGGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBTD16211DGGR fall under?
The SN74CBTD16211DGGR is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74CBTD16211DGGR when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBTD16211DGGR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBTD16211DGGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CBTD16211DGGR have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for SN74CBTD16211DGGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBTD16211DGGR often in real-time on the comparison pages.
What if I can't find stock of SN74CBTD16211DGGR?
You can fill out our help required form which you can use to request a quote for SN74CBTD16211DGGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.