SN74CBT3253PWR Semiconductors - ICs by Texas Instruments

IC 1:4 DUAL FET MUX/DEMUX TSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$0.91
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.48
-
Buy Now
Logo for element14
element14
from US$0.51
-
Buy Now

Specifications

Logic Family / Base Number 74CBT253
Logic Type FET Multiplexer / Demultiplexer
No. of Channels 2Channels
Line Configuration 1
Supply Voltage Min 4V
Supply Voltage Max 5.5V
Logic Case Style TSSOP
No. of Pins 16Pins
Logic IC Family 74CBT
Logic IC Base Number 74253
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
On Resistance Rds(on) 7ohm
On State Resistance Max 5ohm
Operating Temperature Range -40°C to +85°C
Ratio 1
Supply Voltage Range 4V to 5.5V

Alternative Descriptions

Ic, 1:4 Dual Fet Mux/Demux, Tssop-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74CBT3253PWR?

Additional datasheets, footprints and schematics for SN74CBT3253PWR are listed on our Part Details page. You can also find images and similar parts to SN74CBT3253PWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74CBT3253PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBT3253PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74CBT3253PWR fall under?

The SN74CBT3253PWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.

Can I view similar or alternative parts?

You can view similar parts to SN74CBT3253PWR when available in the Logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBT3253PWR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74CBT3253PWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74CBT3253PWR have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74CBT3253PWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74CBT3253PWR often in real-time on the comparison pages.

What if I can't find stock of SN74CBT3253PWR?

You can fill out our help required form which you can use to request a quote for SN74CBT3253PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay