SN74CBT3253CD Semiconductors - ICs by Texas Instruments

LOGIC MUX/DEMUX FET DUAL 16SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.94
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.38
4,187
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.33
-
Buy Now
Logo for element14
element14
from US$0.63
-
Buy Now

Specifications

Logic Family / Base Number 74CBT253
Logic Type FET Multiplexer / Demultiplexer
No. of Channels 2Channels
Line Configuration 4
Supply Voltage Min 4V
Supply Voltage Max 5.5V
Logic Case Style SOIC
No. of Pins 16Pins
Logic IC Family 74CBT
Logic IC Base Number 74253, 743253
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 743253
Logic IC Function Dual 1-of-4 FET Multiplexer / Demultiplexer
On State Resistance Max 3ohm
Operating Temperature Range -40°C to +85°C
Ratio 4
Supply Voltage Range 4V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

5-V, 4:1, 2-channel FET bus switch with –2-V undershoot protection | Texas Instruments
Logic, Mux/Demux Fet Dual, 16Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74CBT3253CD?

Additional datasheets, footprints and schematics for SN74CBT3253CD are listed on our Part Details page. You can also find images and similar parts to SN74CBT3253CD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74CBT3253CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBT3253CD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74CBT3253CD fall under?

The SN74CBT3253CD is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.

Can I view similar or alternative parts?

You can view similar parts to SN74CBT3253CD when available in the Logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBT3253CD you can contact the distributor directly for product support, shipping queries etc.

Is the SN74CBT3253CD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74CBT3253CD have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74CBT3253CD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74CBT3253CD often in real-time on the comparison pages.

What if I can't find stock of SN74CBT3253CD?

You can fill out our help required form which you can use to request a quote for SN74CBT3253CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay