SN74CBT3244DW Logic by Texas Instruments

LOGIC OCT FET BUS SWITCH 20SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN74CBT3244 device provides eight bits of highspeed TTL-compatible bus switching. The SOIC, SSOP, TSSOP, and TVSOP packages provide a standard ’244 device pinout. The low ON-state resistance of the switch allows connections to be made with minimal propagation delay. The device is organized as two 4-bit low-impedance switches with separate output-enable (OE) inputs.

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.42
-
Buy Now

Specifications

No. of Channels 8Channels
Output Current 64mA
Logic Type FET Bus Switch
Input Level 2V
No. of Pins 20Pins
Logic Case Style SOIC
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 743244
Logic IC Base Number 743244
Logic IC Function Octal FET Bus Switch
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

5-V, 1:1 (SPST), 8-channel general-purpose FET bus switch with 2 control inputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74CBT3244DW?

Additional datasheets, footprints and schematics for SN74CBT3244DW are listed on our Part Details page. You can also find images and similar parts to SN74CBT3244DW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74CBT3244DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBT3244DW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74CBT3244DW fall under?

The SN74CBT3244DW is listed under Semiconductors - ICs > Logic > Universal Bus Functions.

Can I view similar or alternative parts?

You can view similar parts to SN74CBT3244DW when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBT3244DW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74CBT3244DW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74CBT3244DW have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN74CBT3244DW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74CBT3244DW often in real-time on the comparison pages.

What if I can't find stock of SN74CBT3244DW?

You can fill out our help required form which you can use to request a quote for SN74CBT3244DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay