No distributors results available
View Full Pricing & Stock ComparisonNo. of Channels | 4Channels |
---|---|
Output Current | 64mA |
Logic Type | FET Bus Switch |
Input Level | 2V |
No. of Pins | 14Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4V to 5.5V |
Where can I find additional details, specifications and documents for a SN74CBT3125PW.?
Additional datasheets, footprints and schematics for SN74CBT3125PW. are listed on our Part Details page. You can also find images and similar parts to SN74CBT3125PW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CBT3125PW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CBT3125PW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CBT3125PW. fall under?
The SN74CBT3125PW. is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74CBT3125PW. when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CBT3125PW. you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CBT3125PW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CBT3125PW. have stock available?
There is no stock from authorised distributors for SN74CBT3125PW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CBT3125PW. often in real-time on the comparison pages.
What if I can't find stock of SN74CBT3125PW.?
You can fill out our help required form which you can use to request a quote for SN74CBT3125PW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.