Options for Price Comparison
Distributor Statistics for SN74CB3T3306DCTR
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for SN74CB3T3306DCTR
Details for SN74CB3T3306DCTR by Texas Instruments
Semiconductors - ICs > Logic > Universal Bus Functions
FET BUS SWITCH W/ LEVEL SHIFTER SSOP-8
SN74CB3T3306DCTR image

SN74CB3T3306DCTR by Texas Instruments

FET BUS SWITCH W/ LEVEL SHIFTER SSOP-8
Part Information
SN74CB3T3306DCTR image
RoHS Compliant
Description
The SN74CB3T3306 device is a high-speed TTLcompatible FET bus switch with low ON-state resistance (ron), allowing for minimal propagation delay. The device fully supports mixed-mode signal operation on all data I/O ports by providing voltage translation that tracks VCC. The SN74CB3T3306 device supports systems using 5-V TTL, 3.3-V LVTTL, and 2.5-V CMOS switching standards, as well as user-defined switching levels (see Figure 5).
Specifications
No. of Channels:
2Channels
Output Current:
-
Logic Type:
FET Bus Switch with Level Shifting
Input Level:
CMOS TTL
No. of Pins:
8Pins
Logic Case Style:
SSOP
Supply Voltage Min:
2.3V
Supply Voltage Max:
3.6V
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
Bus Switch 2-Element CMOS 2-IN 8-Pin SSOP T/R Avnet America
Bus Switch 2-Element CMOS 2-IN 8-Pin SSOP T/R Avnet Europe