SN74CB3Q3257PWR Semiconductors - ICs by Texas Instruments

MUX/DEMUX 4 CH TSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN74CB3Q3257 device is a high-bandwidth FET bus switch utilizing a charge pump to elevate the gate voltage of the pass transistor, providing a low and flat ON-state resistance (ron).

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Newark
Newark
from US$1.22
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.19
17,419
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.50
1,727
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.50
1
in stock
Buy Now
Logo for element14
element14
from US$1.30
-
Buy Now

Specifications

Logic Family / Base Number 74CB3Q257
Logic Type FET Multiplexer / Demultiplexer
No. of Channels 4Channels
Line Configuration 1
Supply Voltage Min 2.3V
Supply Voltage Max 3.6V
Logic Case Style TSSOP
No. of Pins 16Pins
Logic IC Family 74CB3Q
Logic IC Base Number 74257
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

3.3-V, 2:1 (SPDT), 4-channel general-purpose FET bus switch | Texas Instruments
1 To 2 Quad Fet Mux/Demux, Tssop-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74CB3Q3257PWR?

Additional datasheets, footprints and schematics for SN74CB3Q3257PWR are listed on our Part Details page. You can also find images and similar parts to SN74CB3Q3257PWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74CB3Q3257PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CB3Q3257PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74CB3Q3257PWR fall under?

The SN74CB3Q3257PWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.

Can I view similar or alternative parts?

You can view similar parts to SN74CB3Q3257PWR when available in the Logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CB3Q3257PWR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74CB3Q3257PWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74CB3Q3257PWR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for SN74CB3Q3257PWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74CB3Q3257PWR often in real-time on the comparison pages.

What if I can't find stock of SN74CB3Q3257PWR?

You can fill out our help required form which you can use to request a quote for SN74CB3Q3257PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay