Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Channels | 32 |
---|---|
Output Current | 30mA |
Logic Type | Bus Switch |
Input Level | 1.7V |
No. of Pins | 96 |
Logic Case Style | BGA |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40 C |
Where can I find additional details, specifications and documents for a SN74CB3Q32245ZKER?
Additional datasheets, footprints and schematics for SN74CB3Q32245ZKER are listed on our Part Details page. You can also find images and similar parts to SN74CB3Q32245ZKER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74CB3Q32245ZKER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74CB3Q32245ZKER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74CB3Q32245ZKER fall under?
The SN74CB3Q32245ZKER is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74CB3Q32245ZKER when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74CB3Q32245ZKER you can contact the distributor directly for product support, shipping queries etc.
Is the SN74CB3Q32245ZKER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74CB3Q32245ZKER have stock available?
There is no stock from authorised distributors for SN74CB3Q32245ZKER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74CB3Q32245ZKER often in real-time on the comparison pages.
What if I can't find stock of SN74CB3Q32245ZKER?
You can fill out our help required form which you can use to request a quote for SN74CB3Q32245ZKER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.