No. of Inputs | 16 |
---|---|
Output Current | - |
Propagation Delay | 3.1ns |
No. of Pins | 48Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1.4V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Transceiver Translating |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.4V to 3.6V |
16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74AVCAH164245GR?
Additional datasheets, footprints and schematics for SN74AVCAH164245GR are listed on our Part Details page. You can also find images and similar parts to SN74AVCAH164245GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AVCAH164245GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AVCAH164245GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AVCAH164245GR fall under?
The SN74AVCAH164245GR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74AVCAH164245GR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AVCAH164245GR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AVCAH164245GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AVCAH164245GR have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for SN74AVCAH164245GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AVCAH164245GR often in real-time on the comparison pages.
What if I can't find stock of SN74AVCAH164245GR?
You can fill out our help required form which you can use to request a quote for SN74AVCAH164245GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.