Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
No. of Channels | 2Channels |
---|---|
Output Current | 12mA |
Logic Type | Bus Transceiver |
Input Level | - |
No. of Pins | 24Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Data Rate | 320Mbps |
IC Generic Number | 74AVC8T245 |
Logic Function Number | 748245 |
No. of Bits | 8bit |
No. of Inputs | 8 |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 2.5ns |
Supply Voltage Range | 1.2V to 3.6V |
Termination Type | Surface Mount Device |
8-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs | Texas Instruments |
Bus XCVR Single 8-CH 3-ST 24-Pin TSSOP | RS |
Ic, 8Bit Bus Transceiver Dual, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AVC8T245PW?
Additional datasheets, footprints and schematics for SN74AVC8T245PW are listed on our Part Details page. You can also find images and similar parts to SN74AVC8T245PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AVC8T245PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AVC8T245PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AVC8T245PW fall under?
The SN74AVC8T245PW is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74AVC8T245PW when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AVC8T245PW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AVC8T245PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AVC8T245PW have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74AVC8T245PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AVC8T245PW often in real-time on the comparison pages.
What if I can't find stock of SN74AVC8T245PW?
You can fill out our help required form which you can use to request a quote for SN74AVC8T245PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.