Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
No. of Inputs | 4 |
---|---|
Output Current | 50mA |
Propagation Delay | 3.1ns |
No. of Pins | 16Pins |
Logic Case Style | UQFN |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bus Transceiver |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Four-bit dual-supply bus transceiver with configurable voltage-level shifting and tri-state outputs | Texas Instruments |
Texas Instruments,SN74AVC4T774RSVR,IC, | RS |
Transceiver W/Volt Trans, 4Bit, Uqfn-16 | Newark Electronics |
TRANSCEIVER W/VOLT TRANS, 4BIT, UQFN-16 | element14 |
Where can I find additional details, specifications and documents for a SN74AVC4T774RSVR?
Additional datasheets, footprints and schematics for SN74AVC4T774RSVR are listed on our Part Details page. You can also find images and similar parts to SN74AVC4T774RSVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AVC4T774RSVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AVC4T774RSVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AVC4T774RSVR fall under?
The SN74AVC4T774RSVR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74AVC4T774RSVR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AVC4T774RSVR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AVC4T774RSVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AVC4T774RSVR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74AVC4T774RSVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AVC4T774RSVR often in real-time on the comparison pages.
What if I can't find stock of SN74AVC4T774RSVR?
You can fill out our help required form which you can use to request a quote for SN74AVC4T774RSVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.