Options for Price Comparison
Distributor Statistics for SN74AVC4T774PW
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for SN74AVC4T774PW
Details for SN74AVC4T774PW by Texas Instruments
Semiconductors - ICs > Logic > Level Shifters
4 BIT BUS TRANSCEIVER TSSOP-16
SN74AVC4T774PW image

SN74AVC4T774PW by Texas Instruments

4 BIT BUS TRANSCEIVER TSSOP-16
Features
Control Inputs VIH/VIL Levels are Referenced to VCCA Voltage
ESD Protection Exceeds the Following Levels
Each Channel Has an Independent DIR Control Input
Fully Configurable Dual-Rail Design Allows Each Port to Operate Over the Full 1.2-V to 3.6-V Power-Supply Range
I/Os are 4.6-V Tolerant
Ioff Supports Partial Power-Down-Mode Operation
Latch-Up Performance Exceeds 100 mA Per JESD 78, Class II
Typical Data Rates u2013 380 Mbps (1.8-V to 3.3-V Translation) u2013 200 Mbps (<1.8-V to 3.3-V Translation) u2013 200 Mbps (Translate to 2.5 V or 1.8 V) u2013 150 Mbps (Translate to 1.5 V) u2013 100 Mbps (Translate to 1.2 V)
Part Information
SN74AVC4T774PW image
RoHS Compliant
Description
This 4-bit noninverting bus transceiver uses two separate configurable power-supply rails. The A port is designed to track VCCA. VCCA accepts any supply voltage from 1.2 V to 3.6 V. The B port is designed to track VCCB. VCCB accepts any supply voltage from 1.2 to 3.6 V. The SN74AVC4T774 is optimized to operate with VCCA/VCCB set at 1.4 V to 3.6 V. It is operational with VCCA/VCCB as low as 1.2 V. This allows for universal low-voltage bi-directional translation between any of the 1.2-V, 1.5-V, 1.8-V, 2.5-V, and 3.3-V voltage nodes. The SN74AVC4T774 is designed for asynchronous communication between data buses. The logic levels of the direction-control (DIR) input and the outputenable (OE) input activate either the B-port outputs or the A-port outputs or place both output ports in the high-impedance mode. The device transmits data from the A bus to the B bus when the B outputs are activated, and from the B bus to the A bus when the A outputs are activated. The input circuitry on both A and B ports is always active and must have a logic HIGH or LOW level applied to prevent excess ICC and ICCZ.
Specifications
No. of Inputs:
4
Output Current:
12mA
Propagation Delay:
2.4ns
No. of Pins:
16Pins
Logic Case Style:
TSSOP
Supply Voltage Min:
1.2V
Supply Voltage Max:
3.6V
Operating Temperature Min:
-40°C
Alternate Descriptions
4 BIT BUS TRANSCEIVER, TSSOP-16; No. of Inputs:4; Output Current:12mA; Propagation Delay:2.4ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes Newark Electronics
Bus XCVR Single 4-CH 3-ST 16-Pin TSSOP Tube Avnet America
Bus XCVR Single 4-CH 3-ST 16-Pin TSSOP Tube Avnet Europe