Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74AVC4T245 |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | VQFN |
No. of Pins | 16Pins |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74AVC |
Logic IC Base Number | 744T245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | Bus Transceiver |
No. of Inputs | 4 |
Output Current | 50mA |
Four-bit dual-supply bus transceiver with configurable voltage-level shifting | Texas Instruments |
TRANSCEIVER, NON-INVERT, VQFN-16 | element14 |
Transceiver, Non-Invert, Vqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AVC4T245RGYR?
Additional datasheets, footprints and schematics for SN74AVC4T245RGYR are listed on our Part Details page. You can also find images and similar parts to SN74AVC4T245RGYR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AVC4T245RGYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AVC4T245RGYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AVC4T245RGYR fall under?
The SN74AVC4T245RGYR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74AVC4T245RGYR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AVC4T245RGYR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AVC4T245RGYR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AVC4T245RGYR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for SN74AVC4T245RGYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AVC4T245RGYR often in real-time on the comparison pages.
What if I can't find stock of SN74AVC4T245RGYR?
You can fill out our help required form which you can use to request a quote for SN74AVC4T245RGYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.