Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
1,195
in stock
|
Buy Now | |
Texas Instruments
from US$0.50
|
40,825
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
553
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
-
|
Buy Now | |
element14
from US$1.60
|
-
|
Buy Now | |
Farnell
from US$1.58
|
-
|
Buy Now |
No. of Inputs | 4 |
---|---|
Output Current | 12mA |
Propagation Delay | 3.1ns |
No. of Pins | 16Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bus Transceiver |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Data Rate | 380Mbps |
Device Marking | SN74AVC4T245PW |
IC Generic Number | 74AVC4T245 |
Logic Function Number | 744245 |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.2V to 3.6V |
Termination Type | Surface Mount Device |
Four-bit dual-supply bus transceiver with configurable voltage-level shifting | Texas Instruments |
Bus XCVR Dual 4-CH 3-ST 16-Pin TSSOP | RS |
IC: digital | Transfer Multisort Elektronik |
Ic, 4Bit Bus Transceiver Dual, 16Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AVC4T245PW?
Additional datasheets, footprints and schematics for SN74AVC4T245PW are listed on our Part Details page. You can also find images and similar parts to SN74AVC4T245PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AVC4T245PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AVC4T245PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AVC4T245PW fall under?
The SN74AVC4T245PW is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN74AVC4T245PW when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AVC4T245PW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AVC4T245PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AVC4T245PW have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for SN74AVC4T245PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AVC4T245PW often in real-time on the comparison pages.
What if I can't find stock of SN74AVC4T245PW?
You can fill out our help required form which you can use to request a quote for SN74AVC4T245PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.