SN74AVC2T45DCTR Logic by Texas Instruments

LOGIC BUS TRCVR 3STATE O/P 8SSOP REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This 2-bit noninverting bus transceiver uses two separate configurable power-supply rails. The A ports are designed to track VCCA and accepts any supply voltage from 1.2 V to 3.6 V. The B ports are designed to track VCCB and accepts any supply voltage from 1.2 V to 3.6 V. This allows for universal low-voltage bidirectional translation and level-shifting between any of the 1.2-V, 1.5-V, 1.8-V, 2.5-V, and 3.3-V voltage nodes. The SN74AVC2T45 is designed for asynchronous communication between two data buses. The logic levels of the direction-control (DIR pin) input activate either the B-port outputs or the A-port outputs. The device transmits data from the A bus to the B bus when the B-port outputs are activated and from the B bus to the A bus when the A-port outputs are activated. The input circuitry on both A and B ports always is active and must have a logic HIGH or LOW level applied to prevent excess leakage current on the internal CMOS structure.

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
4,124
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.69
4,124
in stock
Buy Now
Logo for element14
element14
from US$0.34
4,124
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.40
2,972
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.23
2,934
in stock
Buy Now

Specifications

Logic Family / Base Number 74AVC2T245
Logic Device Type Transceiver Non Inverting
Logic Case Style SSOP
No. of Pins 8Pins
Supply Voltage Min 1.2V
Supply Voltage Max 3.6V
Logic IC Family 74AVC
Logic IC Base Number 742T245, 7445
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Data Rate 500Mbps
Line Bus Drive Receive Transceiver Type Bus Transceiver
Logic Function Number 74245
Logic IC Function Dual-Bit Dual-Supply Bus Transceiver with 3-State Outputs
No. of Transceivers 2
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.2V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

Logic, Bus Trcvr, 3State O/P, 8Ssop | Newark Electronics
LOGIC, BUS TRCVR, 3STATE O/P, 8SSOP | element14
Dual-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AVC2T45DCTR?

Additional datasheets, footprints and schematics for SN74AVC2T45DCTR are listed on our Part Details page. You can also find images and similar parts to SN74AVC2T45DCTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AVC2T45DCTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AVC2T45DCTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AVC2T45DCTR fall under?

The SN74AVC2T45DCTR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74AVC2T45DCTR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AVC2T45DCTR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AVC2T45DCTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AVC2T45DCTR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Texas Instruments have stock available or on a lead time for SN74AVC2T45DCTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AVC2T45DCTR often in real-time on the comparison pages.

What if I can't find stock of SN74AVC2T45DCTR?

You can fill out our help required form which you can use to request a quote for SN74AVC2T45DCTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay