SN74AVC1T45DBVT Logic by Texas Instruments

IC SINGLEBIT BUS TRANSCEIVER SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This single-bit noninverting bus transceiver uses two separate configurable power-supply rails. The SN74AVC1T45 is optimized to operate with VCCA/VCCB set at 1.4 V to 3.6 V. It is operational with VCCA/VCCB as low as 1.2 V. The A port is designed to track VCCA. VCCA accepts any supply voltage from 1.2 V to 3.6 V. The B port is designed to track VCCB. VCCB accepts any supply voltage from 1.2 V to 3.6 V. This allows for universal low-voltage, bidirectional translation between any of the 1.2-V, 1.5-V, 1.8-V, 2.5-V, and 3.3-V voltage nodes.

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for RS
RS
from US$0.95
150
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.38
202,226
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.48
317
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.24
-
Buy Now
Logo for element14
element14
from US$1.21
-
Buy Now
Logo for Farnell
Farnell
from US$0.68
-
Buy Now

Specifications

No. of Inputs 1
Output Current 12mA
Propagation Delay 2.8ns
No. of Pins 6Pins
Logic Case Style SOT-23
Supply Voltage Min 1.2V
Supply Voltage Max 3.6V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Logic Type Transceiver Non Inverting
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74AVC1T45
Logic Function Number 74145
Logic IC Family 74AVC
No. of Bits 1bit
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.2V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs | Texas Instruments
Bus XCVR Single 1-CH 3-ST 6-Pin SOT-23 | RS
Ic, Singlebit Bus Transceiver, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AVC1T45DBVT?

Additional datasheets, footprints and schematics for SN74AVC1T45DBVT are listed on our Part Details page. You can also find images and similar parts to SN74AVC1T45DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AVC1T45DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AVC1T45DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AVC1T45DBVT fall under?

The SN74AVC1T45DBVT is listed under Semiconductors - ICs > Logic > Level Shifters.

Can I view similar or alternative parts?

You can view similar parts to SN74AVC1T45DBVT when available in the Level Shifters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AVC1T45DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AVC1T45DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AVC1T45DBVT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for SN74AVC1T45DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AVC1T45DBVT often in real-time on the comparison pages.

What if I can't find stock of SN74AVC1T45DBVT?

You can fill out our help required form which you can use to request a quote for SN74AVC1T45DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay