SN74AVC16244DGGR Logic by Texas Instruments

IC DRIVER OCTAL SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for Farnell
Farnell
from US$4.52
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.48
69,532
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.32
124
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.84
34
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.66
-
Buy Now
Logo for element14
element14
from US$4.91
-
Buy Now

Specifications

Logic Family / Base Number 74AVC16244
Logic Device Type Buffer Non Inverting
Logic Case Style TSSOP
No. of Pins 48Pins
Supply Voltage Min 1.4V
Supply Voltage Max 3.6V
Logic IC Family 74AVC
Logic IC Base Number 7416244, 7416244
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic IC Function 16-Bit Buffer / Driver with 3-State Output
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.4V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

16-ch, 1.4-V to 3.6-V buffers with 3-state outputs | Texas Instruments
Ic, Driver, Octal, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AVC16244DGGR?

Additional datasheets, footprints and schematics for SN74AVC16244DGGR are listed on our Part Details page. You can also find images and similar parts to SN74AVC16244DGGR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AVC16244DGGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AVC16244DGGR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AVC16244DGGR fall under?

The SN74AVC16244DGGR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74AVC16244DGGR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AVC16244DGGR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AVC16244DGGR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AVC16244DGGR have stock available?

Authorised distributors including Texas Instruments, CoreStaff, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74AVC16244DGGR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AVC16244DGGR often in real-time on the comparison pages.

What if I can't find stock of SN74AVC16244DGGR?

You can fill out our help required form which you can use to request a quote for SN74AVC16244DGGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay