SN74AUP1G08DCKT Logic by Texas Instruments

LOGIC GATE POS-AND SGL INP 5SC70

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This single 2-input positive-AND gate is designed for 0.8-V to 3.6-V VCC operation and performs the Boolean function Y = A · B or Y = A + B in positive logic.

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.60
20
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.31
664,757
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.37
1,233
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.29
20
in stock
Buy Now
Logo for element14
element14
from US$0.57
20
in stock
Buy Now

Specifications

Logic Family / Base Number 74AUP1G08
Logic Type AND
Output Current 4mA
No. of Inputs 2
Supply Voltage Min 800mV
Supply Voltage Max 3.6V
Logic Case Style SC-70
No. of Pins 5Pins
Logic IC Family 74AUP
Logic IC Base Number 741G08, 7408
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 741G08
Logic IC Function Single 2-Input Positive-AND Gate
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 800mV to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

1-ch, 2-input 0.8-V to 3.6-V low power (< 1uA) AND gate | Texas Instruments
Logic, Gate Pos-And Sgl Inp, 5Sc70 | Newark Electronics
LOGIC, GATE POS-AND SGL INP, 5SC70 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AUP1G08DCKT?

Additional datasheets, footprints and schematics for SN74AUP1G08DCKT are listed on our Part Details page. You can also find images and similar parts to SN74AUP1G08DCKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AUP1G08DCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AUP1G08DCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AUP1G08DCKT fall under?

The SN74AUP1G08DCKT is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74AUP1G08DCKT when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AUP1G08DCKT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AUP1G08DCKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AUP1G08DCKT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74AUP1G08DCKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AUP1G08DCKT often in real-time on the comparison pages.

What if I can't find stock of SN74AUP1G08DCKT?

You can fill out our help required form which you can use to request a quote for SN74AUP1G08DCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay