SN74AUP1G04DBVT Logic by Texas Instruments

LOGIC GATE SGL INVERTER LP 5SOT23

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN74AUP1G04 device is a single inverter gate performs the Boolean function Y = A.

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.55
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.31
75,513
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.40
490
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
-
Buy Now
Logo for element14
element14
from US$0.98
-
Buy Now

Specifications

Logic Family / Base Number 74AUP1G04
Logic Type Inverter
Output Current 4mA
No. of Inputs 1
Supply Voltage Min 800mV
Supply Voltage Max 3.6V
Logic Case Style SOT-23
No. of Pins 5Pins
Logic IC Family 74AUP
Logic IC Base Number 741G04, 7404
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 741G04
Logic IC Function Single Inverter Gate
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 800mV to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

Single 0.8-V to 3.6-V low power inverter | Texas Instruments
Logic, Gate Sgl Inverter Lp, 5Sot23 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AUP1G04DBVT?

Additional datasheets, footprints and schematics for SN74AUP1G04DBVT are listed on our Part Details page. You can also find images and similar parts to SN74AUP1G04DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AUP1G04DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AUP1G04DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AUP1G04DBVT fall under?

The SN74AUP1G04DBVT is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74AUP1G04DBVT when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AUP1G04DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AUP1G04DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AUP1G04DBVT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74AUP1G04DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AUP1G04DBVT often in real-time on the comparison pages.

What if I can't find stock of SN74AUP1G04DBVT?

You can fill out our help required form which you can use to request a quote for SN74AUP1G04DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay