SN74AUP1G02DCKT Logic by Texas Instruments

LOGIC GATE POS-NOR LP 2IN 5SC70

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This single 2-input positive-NOR gate performs the Boolean function Y = A + B or Y = A × B in positive logic.

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.31
500,848
in stock
Buy Now

Specifications

Logic Family / Base Number 74AUP1G02
Logic Type NOR
Output Current 4mA
No. of Inputs 2
Supply Voltage Min 800mV
Supply Voltage Max 3.6V
Logic Case Style SC-70
No. of Pins 5Pins
Logic IC Family 74AUP
Logic IC Base Number 741G02, 7402
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 741G02
Logic IC Function Single 2-Input Positive-NOR Gate
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 800mV to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

Single 2-input, 0.8-V to 3.6-V low power NOR gate | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AUP1G02DCKT?

Additional datasheets, footprints and schematics for SN74AUP1G02DCKT are listed on our Part Details page. You can also find images and similar parts to SN74AUP1G02DCKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AUP1G02DCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AUP1G02DCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AUP1G02DCKT fall under?

The SN74AUP1G02DCKT is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74AUP1G02DCKT when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AUP1G02DCKT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AUP1G02DCKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AUP1G02DCKT have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN74AUP1G02DCKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AUP1G02DCKT often in real-time on the comparison pages.

What if I can't find stock of SN74AUP1G02DCKT?

You can fill out our help required form which you can use to request a quote for SN74AUP1G02DCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay