SN74AUC1G17DBVR Logic by Texas Instruments

BUFFER/SCHMITT SINGLE SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
1,184
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.05
148,672
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.21
1,184
in stock
Buy Now
Logo for element14
element14
from US$0.09
1,184
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.19
319
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.15
3
in stock
Buy Now

Specifications

Logic Family / Base Number 74AUC1G17
Logic Device Type Buffer Non Inverting
Logic Case Style SOT-23
No. of Pins 5Pins
Supply Voltage Min 800mV
Supply Voltage Max 2.7V
Logic IC Family 74AUC
Logic IC Base Number 741G17, 7417
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic IC Function Single Schmitt Trigger Buffer
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 800mV to 2.7V
Termination Type Surface Mount Device

Alternative Descriptions

Single 0.8-V to 2.7-V high speed buffer with Schmitt-Trigger inputs | Texas Instruments
Ic, Logic, 74Auc1G, Buffer, Sot23-5 | Newark Electronics
IC, LOGIC, 74AUC1G, BUFFER, SOT23-5 | element14
IC: digital | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AUC1G17DBVR?

Additional datasheets, footprints and schematics for SN74AUC1G17DBVR are listed on our Part Details page. You can also find images and similar parts to SN74AUC1G17DBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AUC1G17DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AUC1G17DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AUC1G17DBVR fall under?

The SN74AUC1G17DBVR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74AUC1G17DBVR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AUC1G17DBVR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AUC1G17DBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AUC1G17DBVR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SN74AUC1G17DBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AUC1G17DBVR often in real-time on the comparison pages.

What if I can't find stock of SN74AUC1G17DBVR?

You can fill out our help required form which you can use to request a quote for SN74AUC1G17DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay