SN74AUC1G08DBVR Logic by Texas Instruments

LOGIC 74AUC1G AND GATE SOT23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This single 2-input positive-AND gate is operational at 0.8-V to 2.7-V VCC, but is designed specifically for 1.65-V to 1.95-V VCC operation. The SN74AUC1G08 device performs the Boolean function Y + A • B or Y + A ) B in positive logic. NanoFree™ package technology is a major breakthrough in IC packaging concepts, using the die as the package. This device is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.21
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.10
170,216
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.16
42
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.37
-
Buy Now
Logo for element14
element14
from US$0.39
-
Buy Now

Specifications

Logic Family / Base Number 74AUC1G08
Logic Type AND
Output Current 9mA
No. of Inputs 2
Supply Voltage Min 800mV
Supply Voltage Max 2.7V
Logic Case Style SOT-23
No. of Pins 5Pins
Logic IC Family 74AUC
Logic IC Base Number 741G08, 7408
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 741G08
Logic IC Function Single 2-Input Positive AND Gate
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 800mV to 2.7V
Termination Type Surface Mount Device

Alternative Descriptions

1-ch, 2-input 0.8-V to 2.7-V ultra-high-speed (2.4 ns) AND gate | Texas Instruments
IC: digital | Transfer Multisort Elektronik
Logic, 74Auc1G, And Gate, Sot23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AUC1G08DBVR?

Additional datasheets, footprints and schematics for SN74AUC1G08DBVR are listed on our Part Details page. You can also find images and similar parts to SN74AUC1G08DBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AUC1G08DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AUC1G08DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AUC1G08DBVR fall under?

The SN74AUC1G08DBVR is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74AUC1G08DBVR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AUC1G08DBVR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AUC1G08DBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AUC1G08DBVR have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74AUC1G08DBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AUC1G08DBVR often in real-time on the comparison pages.

What if I can't find stock of SN74AUC1G08DBVR?

You can fill out our help required form which you can use to request a quote for SN74AUC1G08DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay