SN74AS244AN Logic by Texas Instruments

LOGIC BUFF/DVR TRI-ST OCTAL 20DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.00

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$2.00
-
Buy Now

Specifications

Logic Family / Base Number 74AS244
Logic Device Type Buffer Non Inverting
Logic Case Style DIP
No. of Pins 20Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74AS
Logic IC Base Number 74244, 74244
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74244
Logic IC Function Octal Buffer and Line Driver with 3-State Outputs
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

8-ch, 4.5-V to 5.5-V bipolar buffers with 3-state outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AS244AN?

Additional datasheets, footprints and schematics for SN74AS244AN are listed on our Part Details page. You can also find images and similar parts to SN74AS244AN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AS244AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AS244AN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AS244AN fall under?

The SN74AS244AN is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74AS244AN when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AS244AN you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AS244AN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AS244AN have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN74AS244AN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AS244AN often in real-time on the comparison pages.

What if I can't find stock of SN74AS244AN?

You can fill out our help required form which you can use to request a quote for SN74AS244AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay