SN74ALVCH245DW Logic by Texas Instruments

LOGIC BUS TRANSCVR OCTAL 20SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.95
10
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.31
10,990
in stock
Buy Now
Logo for element14
element14
from US$1.02
10
in stock
Buy Now

Specifications

Logic Family / Base Number 74ALVC245
Logic Device Type Transceiver Non Inverting
Logic Case Style SOIC
No. of Pins 20Pins
Supply Voltage Min 1.65V
Supply Voltage Max 3.6V
Logic IC Family 74ALVC
Logic IC Base Number 74245, 74245
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74245
Logic IC Function Octal Bus Transceiver with 3-State Outputs
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

Octal Bus Transceiver With 3-State Outputs | Texas Instruments
LOGIC, BUS TRANSCVR OCTAL, 20SOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ALVCH245DW?

Additional datasheets, footprints and schematics for SN74ALVCH245DW are listed on our Part Details page. You can also find images and similar parts to SN74ALVCH245DW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ALVCH245DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALVCH245DW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ALVCH245DW fall under?

The SN74ALVCH245DW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74ALVCH245DW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALVCH245DW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ALVCH245DW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ALVCH245DW have stock available?

Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for SN74ALVCH245DW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ALVCH245DW often in real-time on the comparison pages.

What if I can't find stock of SN74ALVCH245DW?

You can fill out our help required form which you can use to request a quote for SN74ALVCH245DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay