SN74ALVCH16260DL Logic by Texas Instruments

LOGIC D-TYPE LATCH TRI-ST 56SSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.81

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.81
2,150
in stock
Buy Now

Specifications

Logic Family / Base Number 74ALVC260
Latch Type D Type
IC Output Type Tri State Non Inverted
Propagation Delay 4.3ns
Output Current 24mA
Logic Case Style SSOP
No. of Pins 56Pins
Supply Voltage Min 1.65V
Supply Voltage Max 3.6V
No. of Bits 12 to 24bit
Logic IC Family 74ALVC
Logic IC Base Number 74260, 7416260
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 7416260
Logic IC Function 12-Bit to 24-Bit Multiplexed D-Type Latch with 3-State Outputs
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ALVCH16260DL?

Additional datasheets, footprints and schematics for SN74ALVCH16260DL are listed on our Part Details page. You can also find images and similar parts to SN74ALVCH16260DL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ALVCH16260DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALVCH16260DL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ALVCH16260DL fall under?

The SN74ALVCH16260DL is listed under Semiconductors - ICs > Logic > Latches.

Can I view similar or alternative parts?

You can view similar parts to SN74ALVCH16260DL when available in the Latches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALVCH16260DL you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ALVCH16260DL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ALVCH16260DL have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN74ALVCH16260DL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ALVCH16260DL often in real-time on the comparison pages.

What if I can't find stock of SN74ALVCH16260DL?

You can fill out our help required form which you can use to request a quote for SN74ALVCH16260DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay