SN74ALVC164245DGGT Logic by Texas Instruments

LOGIC TRANSCVR TRI-ST 16BIT 48TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This 16-bit (dual-octal) noninverting bus transceiver contains two separate supply rails. B port has VCCB, which is set to operate at 3.3 V and 5 V. A port has VCCA, which is set to operate at 2.5 V and 3.3 V. This allows for translation from a 2.5-V to a 3.3-V environment, and vice versa, or from a 3.3-V to a 5-V environment, and vice versa. The SN74ALVC164245 is designed for asynchronous communication between data buses. The control circuitry (1DIR, 2DIR, 1OE, and 2OE) is powered by VCCA. To ensure the high-impedance state during power up or power down, the output-enable (OE) input should be tied to VCC through a pullup resistor; the minimum value of the resistor is determined by the currentsinking capability of the driver. The logic levels of the direction-control (DIR) input and the output-enable (OE) input activate either the B-port outputs or the A-port outputs or place both output ports into the high-impedance mode. The device transmits data from the A bus to the B bus when the B-port outputs are activated, and from the B bus to the A bus when the A-port outputs are activated. The input circuitry on both A and B ports always is active and must have a logic HIGH or LOW level applied to prevent excess ICC and ICCZ.

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Farnell
Farnell
from US$1.74
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.03
28,637
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.81
-
Buy Now
Logo for element14
element14
from US$1.64
-
Buy Now

Specifications

No. of Inputs 16
Output Current 24mA
Propagation Delay 5.8ns
No. of Pins 48Pins
Logic Case Style TSSOP
Supply Voltage Min 2.3V
Supply Voltage Max 5.5V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Logic Type Level Translator
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Device Type Transceiver Non Inverting
Logic Function Number 74164245
Logic IC Base Number 74164245
Logic IC Function 16-Bit Level Shifting Transceiver with 3-State Outputs
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2.3V to 3.6V 3V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

16-Bit 2.5-V to 3.3-V/3.3-V To 5-V Level Shifting Transceiver With 3-State Outputs | Texas Instruments
Logic, Transcvr Tri-St 16Bit, 48Tssop | Newark Electronics
LOGIC, TRANSCVR TRI-ST 16BIT, 48TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ALVC164245DGGT?

Additional datasheets, footprints and schematics for SN74ALVC164245DGGT are listed on our Part Details page. You can also find images and similar parts to SN74ALVC164245DGGT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ALVC164245DGGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALVC164245DGGT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ALVC164245DGGT fall under?

The SN74ALVC164245DGGT is listed under Semiconductors - ICs > Logic > Level Shifters.

Can I view similar or alternative parts?

You can view similar parts to SN74ALVC164245DGGT when available in the Level Shifters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALVC164245DGGT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ALVC164245DGGT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ALVC164245DGGT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74ALVC164245DGGT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ALVC164245DGGT often in real-time on the comparison pages.

What if I can't find stock of SN74ALVC164245DGGT?

You can fill out our help required form which you can use to request a quote for SN74ALVC164245DGGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay