SN74ALVC126D Logic by Texas Instruments

LOGIC BUS BUFF TRI-ST QD 14SOICN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.35
35,830
in stock
Buy Now

Specifications

Logic Family / Base Number 74ALVC126
Logic Device Type Buffer Non Inverting
Logic Case Style SOIC
No. of Pins 14Pins
Supply Voltage Min 1.65V
Supply Voltage Max 3.6V
Logic IC Family 74ALVC
Logic IC Base Number 74126, 74126
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74126
Logic IC Function Quadruple Bus Buffer Gate with 3-State Outputs
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

4-ch, 1.65-V to 3.6-V buffers with 3-state outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ALVC126D?

Additional datasheets, footprints and schematics for SN74ALVC126D are listed on our Part Details page. You can also find images and similar parts to SN74ALVC126D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ALVC126D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALVC126D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ALVC126D fall under?

The SN74ALVC126D is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74ALVC126D when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALVC126D you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ALVC126D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ALVC126D have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN74ALVC126D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ALVC126D often in real-time on the comparison pages.

What if I can't find stock of SN74ALVC126D?

You can fill out our help required form which you can use to request a quote for SN74ALVC126D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay