SN74ALS645A-1DW Logic by Texas Instruments

LOGIC BUS TRANSCVR OCTAL 20SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Logic Family / Base Number 74ALS645
Logic Device Type Transceiver Non Inverting
Logic Case Style SOIC
No. of Pins 20Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74ALS
Logic IC Base Number 74645, 74645
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74645
Logic IC Function Octal Bus Transceiver with 3-State Outputs
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ALS645A-1DW?

Additional datasheets, footprints and schematics for SN74ALS645A-1DW are listed on our Part Details page. You can also find images and similar parts to SN74ALS645A-1DW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ALS645A-1DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS645A-1DW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ALS645A-1DW fall under?

The SN74ALS645A-1DW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74ALS645A-1DW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS645A-1DW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ALS645A-1DW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ALS645A-1DW have stock available?

There is no stock from authorised distributors for SN74ALS645A-1DW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ALS645A-1DW often in real-time on the comparison pages.

What if I can't find stock of SN74ALS645A-1DW?

You can fill out our help required form which you can use to request a quote for SN74ALS645A-1DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay