Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.62
|
-
|
Buy Now |
Logic Family / Base Number | 74ALS576 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 14ns |
Frequency | 30MHz |
Output Current | 24mA |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Inverted |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ALS |
Logic IC Base Number | 74576, 74576 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74576 |
Logic IC Function | Octal D-Type Edge Triggered Flip-Flop with 3-State Outputs |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74ALS576BN?
Additional datasheets, footprints and schematics for SN74ALS576BN are listed on our Part Details page. You can also find images and similar parts to SN74ALS576BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ALS576BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS576BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ALS576BN fall under?
The SN74ALS576BN is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74ALS576BN when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS576BN you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ALS576BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ALS576BN have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74ALS576BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ALS576BN often in real-time on the comparison pages.
What if I can't find stock of SN74ALS576BN?
You can fill out our help required form which you can use to request a quote for SN74ALS576BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.