Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
620
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
113
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
47
in stock
|
Buy Now | |
element14
from US$1.80
|
47
in stock
|
Buy Now | |
Texas Instruments
from US$0.43
|
-
|
Buy Now |
Logic Family / Base Number | 74ALS573 |
---|---|
Latch Type | D Type Transparent |
IC Output Type | Tri State |
Propagation Delay | 14ns |
Output Current | 24mA |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
No. of Bits | 8bit |
Logic IC Family | 74ALS |
Logic IC Base Number | 74573, 74573 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74ALS573 |
IC Temperature Range | Commercial |
Logic Function Number | 74573 |
Logic IC Function | Octal D-Type Transparent Latch (3-State) |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage | 5V |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Ic, 74Als Ttl, 74Als573, Dip20, 5V | Newark Electronics |
IC, 74ALS TTL, 74ALS573, DIP20, 5V | element14 |
Octal D-Type Transparent Latches With 3-State Outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74ALS573CN?
Additional datasheets, footprints and schematics for SN74ALS573CN are listed on our Part Details page. You can also find images and similar parts to SN74ALS573CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ALS573CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS573CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ALS573CN fall under?
The SN74ALS573CN is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74ALS573CN when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS573CN you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ALS573CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ALS573CN have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74ALS573CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ALS573CN often in real-time on the comparison pages.
What if I can't find stock of SN74ALS573CN?
You can fill out our help required form which you can use to request a quote for SN74ALS573CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.