SN74ALS518N Logic by Texas Instruments

LOGIC COMPARATOR ID 8BIT 20DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.80

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$4.80
-
Buy Now

Specifications

Logic Family / Base Number 74ALS518
Comparator Type Identity
No. of Channels 8Channels
No. of Bits 8bit
Logic Case Style DIP
No. of Pins 20Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74ALS
Logic IC Base Number 74518, 74518
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74518
Logic IC Function 8bit Identity Comparator
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

8-Bit Identity Comparators (P=Q) w/ Enable, Open Collector Outputs, 20K Ohm Q-Input Pullup Resistor | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ALS518N?

Additional datasheets, footprints and schematics for SN74ALS518N are listed on our Part Details page. You can also find images and similar parts to SN74ALS518N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ALS518N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS518N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ALS518N fall under?

The SN74ALS518N is listed under Semiconductors - ICs > Logic > Digital Comparators.

Can I view similar or alternative parts?

You can view similar parts to SN74ALS518N when available in the Digital Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS518N you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ALS518N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ALS518N have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN74ALS518N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ALS518N often in real-time on the comparison pages.

What if I can't find stock of SN74ALS518N?

You can fill out our help required form which you can use to request a quote for SN74ALS518N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay