SN74ALS373AN Logic by Texas Instruments

LOGIC OCT D TRANSP LATCH 20DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Farnell
Farnell
from US$1.39
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.74
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.31
-
Buy Now
Logo for element14
element14
from US$1.31
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.43
-
Buy Now

Specifications

Logic Family / Base Number 74ALS373
Latch Type D Type Transparent
IC Output Type Tri State
Propagation Delay 12ns
Output Current 24mA
Logic Case Style DIP
No. of Pins 20Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
No. of Bits 8bit
Logic IC Family 74ALS
Logic IC Base Number 74373, 74373
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Logic IC Function Octal Transparent D-Type Latch with 3-State Outputs
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

Octal D-Type Latch Rohs Compliant: Yes |TEXAS INSTRUMENTS SN74ALS373AN. | Newark Electronics
LOGIC, OCT D TRANSP LATCH, 20DIP | element14
Octal D-Type Transparent Latches with 3-state Outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ALS373AN?

Additional datasheets, footprints and schematics for SN74ALS373AN are listed on our Part Details page. You can also find images and similar parts to SN74ALS373AN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ALS373AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS373AN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ALS373AN fall under?

The SN74ALS373AN is listed under Semiconductors - ICs > Logic > Latches.

Can I view similar or alternative parts?

You can view similar parts to SN74ALS373AN when available in the Latches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS373AN you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ALS373AN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ALS373AN have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN74ALS373AN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ALS373AN often in real-time on the comparison pages.

What if I can't find stock of SN74ALS373AN?

You can fill out our help required form which you can use to request a quote for SN74ALS373AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay