SN74ALS161BN Logic by Texas Instruments

IC LOGIC 74ALS BINARY COUNTER

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.45


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.45
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Logic Family / Base Number 74ALS161
Counter Type Binary
Clock Frequency 40MHz
Count Maximum 15
Logic Case Style DIP
No. of Pins 16Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74ALS
Logic IC Base Number 74161, 74161
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74161
Logic IC Function Synchronous 4bit Decade and Binary Counter
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

4-Bit Sync Binary Counter Rohs Compliant: Yes |TEXAS INSTRUMENTS SN74ALS161BN. | Newark Electronics
Synchronous 4-Bit Binary Counters | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ALS161BN?

Additional datasheets, footprints and schematics for SN74ALS161BN are listed on our Part Details page. You can also find images and similar parts to SN74ALS161BN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ALS161BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS161BN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ALS161BN fall under?

The SN74ALS161BN is listed under Semiconductors - ICs > Logic > Counters.

Can I view similar or alternative parts?

You can view similar parts to SN74ALS161BN when available in the Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS161BN you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ALS161BN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ALS161BN have stock available?

Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for SN74ALS161BN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ALS161BN often in real-time on the comparison pages.

What if I can't find stock of SN74ALS161BN?

You can fill out our help required form which you can use to request a quote for SN74ALS161BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay