SN74ALS157AN Semiconductors - ICs by Texas Instruments

LOGIC QUAD 1OF2 DATASLCT/MUX 16DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$1.50
47
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.49
691
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.39
47
in stock
Buy Now
Logo for element14
element14
from US$1.42
47
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.46
-
Buy Now

Specifications

Logic Family / Base Number 74ALS157
Logic Type Multiplexer
No. of Channels 4Channels
Line Configuration 2
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style DIP
No. of Pins 16Pins
Logic IC Family 74ALS
Logic IC Base Number 74157, 74157
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74157
Logic IC Function Quad 1-of-2 Data Selector / Multiplexer
Operating Temperature Range 0°C to +70°C
Ratio 2
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

Logic, Quad 1Of2 Dataslct/Mux, 16Dip | Newark Electronics
LOGIC, QUAD 1OF2 DATASLCT/MUX, 16DIP | element14
Quadruple 1-of-2 Data Selectors/Multiplexers | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ALS157AN?

Additional datasheets, footprints and schematics for SN74ALS157AN are listed on our Part Details page. You can also find images and similar parts to SN74ALS157AN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ALS157AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS157AN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ALS157AN fall under?

The SN74ALS157AN is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.

Can I view similar or alternative parts?

You can view similar parts to SN74ALS157AN when available in the Logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS157AN you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ALS157AN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ALS157AN have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for SN74ALS157AN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ALS157AN often in real-time on the comparison pages.

What if I can't find stock of SN74ALS157AN?

You can fill out our help required form which you can use to request a quote for SN74ALS157AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay