Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.48
|
-
|
Buy Now |
Logic Family / Base Number | 74ALS109 |
---|---|
Flip-Flop Type | JK |
Propagation Delay | 16ns |
Frequency | 34MHz |
Output Current | 8mA |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ALS |
Logic IC Base Number | 74109, 74109 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74109 |
Logic IC Function | Dual Positive Edge Triggered J-K Flip-Flop with Clear and Preset |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74ALS109AD?
Additional datasheets, footprints and schematics for SN74ALS109AD are listed on our Part Details page. You can also find images and similar parts to SN74ALS109AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ALS109AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS109AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ALS109AD fall under?
The SN74ALS109AD is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74ALS109AD when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS109AD you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ALS109AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ALS109AD have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74ALS109AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ALS109AD often in real-time on the comparison pages.
What if I can't find stock of SN74ALS109AD?
You can fill out our help required form which you can use to request a quote for SN74ALS109AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.