SN74ALS04BN Logic by Texas Instruments

IC 74ALS TTL 74ALS04 DIP14 5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
971
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.51
3,970
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.87
971
in stock
Buy Now
Logo for element14
element14
from US$1.09
971
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.29
-
Buy Now

Specifications

Logic Family / Base Number 74ALS04
Logic Type Inverter
Output Current 8mA
No. of Inputs 1
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style DIP
No. of Pins 14Pins
Logic IC Family 74ALS
Logic IC Base Number 7404, 7404
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74ALS04
IC Temperature Range Commercial
Logic Function Number 7404
Logic IC Function Hex Inverter
No. of Gates 6
Operating Temperature Range 0°C to +70°C
Supply Voltage 5V
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

Ic, 74Als Ttl, 74Als04, Dip14, 5V | Newark Electronics
IC, 74ALS TTL, 74ALS04, DIP14, 5V | element14
6-ch, 4.5-V to 5.5-V bipolar inverters | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ALS04BN?

Additional datasheets, footprints and schematics for SN74ALS04BN are listed on our Part Details page. You can also find images and similar parts to SN74ALS04BN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ALS04BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS04BN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ALS04BN fall under?

The SN74ALS04BN is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74ALS04BN when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS04BN you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ALS04BN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ALS04BN have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for SN74ALS04BN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ALS04BN often in real-time on the comparison pages.

What if I can't find stock of SN74ALS04BN?

You can fill out our help required form which you can use to request a quote for SN74ALS04BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay