Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.22
|
-
|
Buy Now |
Logic Family / Base Number | 74ALS04 |
---|---|
Logic Type | Inverter |
Output Current | 8mA |
No. of Inputs | 6 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | 74ALS |
Logic IC Base Number | 7404 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
6-ch, 4.5-V to 5.5-V bipolar inverters | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74ALS04BDR?
Additional datasheets, footprints and schematics for SN74ALS04BDR are listed on our Part Details page. You can also find images and similar parts to SN74ALS04BDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ALS04BDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS04BDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ALS04BDR fall under?
The SN74ALS04BDR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74ALS04BDR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS04BDR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ALS04BDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ALS04BDR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74ALS04BDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ALS04BDR often in real-time on the comparison pages.
What if I can't find stock of SN74ALS04BDR?
You can fill out our help required form which you can use to request a quote for SN74ALS04BDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.