SN74ALS03BN Logic by Texas Instruments

LOGIC GATE NAND QUAD 2INPUT 14DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.29
-
Buy Now

Specifications

Logic Family / Base Number 74ALS03
Logic Type NAND
Output Current 8mA
No. of Inputs 2
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style DIP
No. of Pins 14Pins
Logic IC Family 74ALS
Logic IC Base Number 7403, 7403
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Logic Function Number 7403
Logic IC Function Quad 2-Input Positive NAND Buffer with Open-Collector Outputs
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

4-ch, 2-input, 4.5-V to 5.5-V bipolar NAND gates with open-collector outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74ALS03BN?

Additional datasheets, footprints and schematics for SN74ALS03BN are listed on our Part Details page. You can also find images and similar parts to SN74ALS03BN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74ALS03BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS03BN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74ALS03BN fall under?

The SN74ALS03BN is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74ALS03BN when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS03BN you can contact the distributor directly for product support, shipping queries etc.

Is the SN74ALS03BN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74ALS03BN have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN74ALS03BN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74ALS03BN often in real-time on the comparison pages.

What if I can't find stock of SN74ALS03BN?

You can fill out our help required form which you can use to request a quote for SN74ALS03BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay