Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74AHCT74 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 6.3ns |
Frequency | 140MHz |
Output Current | 8mA |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary Differential |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AHCT |
Logic IC Base Number | 7474, 7474 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7474 |
Logic IC Function | Dual Positive Edge-Triggered D-Type Flip-Flop with Clear and Preset |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Logic, Dual Pos-Edg-Trg D F-F, 14Dip | Newark Electronics |
Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74AHCT74N?
Additional datasheets, footprints and schematics for SN74AHCT74N are listed on our Part Details page. You can also find images and similar parts to SN74AHCT74N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHCT74N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHCT74N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHCT74N fall under?
The SN74AHCT74N is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74AHCT74N when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHCT74N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHCT74N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHCT74N have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN74AHCT74N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHCT74N often in real-time on the comparison pages.
What if I can't find stock of SN74AHCT74N?
You can fill out our help required form which you can use to request a quote for SN74AHCT74N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.