SN74AHCT32N Logic by Texas Instruments

LOGIC QUAD 2IN POS-OR GATE 14DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SNx4AHCT32 devices are quadruple 2-input positive-OR gates. These devices perform the Boolean function Y = A ´ B or Y = A + B in positive logic.

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.67
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.47
72
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.92
-
Buy Now
Logo for element14
element14
from US$0.68
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.22
-
Buy Now

Specifications

Logic Family / Base Number 74AHCT32
Logic Type OR
Output Current 8mA
No. of Inputs 2
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style DIP
No. of Pins 14Pins
Logic IC Family 74AHCT
Logic IC Base Number 7432, 7432
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Logic Function Number 7432
Logic IC Function Quad 2-Input Positive OR Gate
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
Logic, Quad 2In Pos-Or Gate, 14Dip | Newark Electronics
4-ch, 2-input 4.5-V to 5.5-V high-speed (7.1 ns) OR gate with TTL-compatible inputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AHCT32N?

Additional datasheets, footprints and schematics for SN74AHCT32N are listed on our Part Details page. You can also find images and similar parts to SN74AHCT32N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AHCT32N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHCT32N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AHCT32N fall under?

The SN74AHCT32N is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74AHCT32N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHCT32N you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AHCT32N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AHCT32N have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN74AHCT32N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AHCT32N often in real-time on the comparison pages.

What if I can't find stock of SN74AHCT32N?

You can fill out our help required form which you can use to request a quote for SN74AHCT32N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay