SN74AHCT273DW Logic by Texas Instruments

LOGIC OCTAL D-TYPE F-F W/CLR 20SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These devices are positive-edge-triggered D-type flip-flops with a direct clear (CLR) input.

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
750
in stock
Buy Now
Logo for element14
element14
from US$1.34
750
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.65
392
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Logic Family / Base Number 74AHCT273
Flip-Flop Type D
Propagation Delay 6.5ns
Frequency 120MHz
Output Current 8mA
Logic Case Style SOIC
No. of Pins 20Pins
Trigger Type Positive Edge
IC Output Type Non Inverted
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic IC Family 74AHCT
Logic IC Base Number 74273, 74273
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74273
Logic IC Function Octal D-Type Flip-Flop with Clear
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

LOGIC, OCTAL D-TYPE F-F W/CLR, 20SOIC | element14
IC: digital | Transfer Multisort Elektronik
Logic, Octal D-Type F-F W/Clr, 20Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AHCT273DW?

Additional datasheets, footprints and schematics for SN74AHCT273DW are listed on our Part Details page. You can also find images and similar parts to SN74AHCT273DW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AHCT273DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHCT273DW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AHCT273DW fall under?

The SN74AHCT273DW is listed under Semiconductors - ICs > Logic > Flip Flops.

Can I view similar or alternative parts?

You can view similar parts to SN74AHCT273DW when available in the Flip Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHCT273DW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AHCT273DW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AHCT273DW have stock available?

Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SN74AHCT273DW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AHCT273DW often in real-time on the comparison pages.

What if I can't find stock of SN74AHCT273DW?

You can fill out our help required form which you can use to request a quote for SN74AHCT273DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay