SN74AHCT1G86DBVT Logic by Texas Instruments

IC 74AHCT1G OR GATE SOT-235

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN74AHCT1G86 is a single 2-input exclusiveOR gate. The device performs the Boolean function Y = A ⊕ B or Y = AB + AB in positive logic.

No distributors results available

Specifications

Logic Family / Base Number 74AHCT1G86
Logic Type XOR
Output Current 8mA
No. of Inputs 2
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style SOT-23
No. of Pins 5Pins
Logic IC Family 74AHCT
Logic IC Base Number 741G86, 7486
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 741G86
Logic IC Function Single 2-Input Exclusive-OR Gate
No. of Gates 1
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AHCT1G86DBVT?

Additional datasheets, footprints and schematics for SN74AHCT1G86DBVT are listed on our Part Details page. You can also find images and similar parts to SN74AHCT1G86DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AHCT1G86DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHCT1G86DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AHCT1G86DBVT fall under?

The SN74AHCT1G86DBVT is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74AHCT1G86DBVT when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHCT1G86DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AHCT1G86DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AHCT1G86DBVT have stock available?

There is no stock from authorised distributors for SN74AHCT1G86DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AHCT1G86DBVT often in real-time on the comparison pages.

What if I can't find stock of SN74AHCT1G86DBVT?

You can fill out our help required form which you can use to request a quote for SN74AHCT1G86DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay