SN74AHCT1G86DBVR Logic by Texas Instruments

IC SINGLE XOR GATE 2I/P SOT-23-5 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN74AHCT1G86 is a single 2-input exclusiveOR gate. The device performs the Boolean function Y = A ⊕ B or Y = AB + AB in positive logic.

Where to Buy

Prices starting from US$0.0260

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
2,172
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.0260
51,715
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
2,172
in stock
Buy Now
Logo for element14
element14
from US$0.05
2,172
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0384
990
in stock
Buy Now

Specifications

Logic Family / Base Number 74AHCT1G86
Logic Type XOR
Output Current -
No. of Inputs 2
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style SOT-23
No. of Pins 5Pins
Logic IC Family 74AHCT
Logic IC Base Number 741G86
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -40°C to +85°C
Propagation Delay 9ns
Supply Voltage Range 4.5V to 5.5V

Alternative Descriptions

Single 2-input, 4.5-V to 5.5-V XOR (exclusive OR) gate with TTL-compatible CMOS inputs | Texas Instruments
Ic, Single Xor Gate, 2I/P, Sot-23-5 | Newark Electronics
IC, SINGLE XOR GATE, 2I/P, SOT-23-5 | element14
IC: digital | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AHCT1G86DBVR?

Additional datasheets, footprints and schematics for SN74AHCT1G86DBVR are listed on our Part Details page. You can also find images and similar parts to SN74AHCT1G86DBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AHCT1G86DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHCT1G86DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AHCT1G86DBVR fall under?

The SN74AHCT1G86DBVR is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74AHCT1G86DBVR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHCT1G86DBVR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AHCT1G86DBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AHCT1G86DBVR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SN74AHCT1G86DBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AHCT1G86DBVR often in real-time on the comparison pages.

What if I can't find stock of SN74AHCT1G86DBVR?

You can fill out our help required form which you can use to request a quote for SN74AHCT1G86DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay