Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0290
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0488
|
2,371
in stock
|
Buy Now | |
Texas Instruments
from US$0.0290
|
14,254
in stock
|
Buy Now | |
Chip One Stop
from US$0.0493
|
5,572
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
2,371
in stock
|
Buy Now | |
element14
from US$0.05
|
2,351
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
3
in stock
|
Buy Now |
Logic Family / Base Number | 74AHCT1G32 |
---|---|
Logic Type | OR |
Output Current | 8mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | SC-70 |
No. of Pins | 5Pins |
Logic IC Family | 74AHCT |
Logic IC Base Number | 741G32 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 9ns |
Supply Voltage Range | 4.5V to 5.5V |
1-ch, 2-input 4.5-V to 5.5-V high-speed (7.1 ns) OR gate with TTL-compatible inputs | Texas Instruments |
Ic, Single Or Gate, 2I/P, Sc-70-5 | Newark Electronics |
IC, SINGLE OR GATE, 2I/P, SC-70-5 | Farnell |
Where can I find additional details, specifications and documents for a SN74AHCT1G32DCKR?
Additional datasheets, footprints and schematics for SN74AHCT1G32DCKR are listed on our Part Details page. You can also find images and similar parts to SN74AHCT1G32DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHCT1G32DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHCT1G32DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHCT1G32DCKR fall under?
The SN74AHCT1G32DCKR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74AHCT1G32DCKR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHCT1G32DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHCT1G32DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHCT1G32DCKR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for SN74AHCT1G32DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHCT1G32DCKR often in real-time on the comparison pages.
What if I can't find stock of SN74AHCT1G32DCKR?
You can fill out our help required form which you can use to request a quote for SN74AHCT1G32DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.