Options for Price Comparison
Distributor Statistics for SN74AHCT16245DL
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for SN74AHCT16245DL
Details for SN74AHCT16245DL by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers
IC 16BIT BUS TRANSCEIVER SMD
SN74AHCT16245DL image

SN74AHCT16245DL by Texas Instruments

IC 16BIT BUS TRANSCEIVER SMD
Features
Distributed VCC and GND Pins Minimize High-Speed Switching Noise
Flow-Through Architecture Optimizes PCB Layout
Inputs are TTL-Voltage Compatible
Latch-Up Performance Exceeds 250 mA
Members of Texas Instrumentsu2019 Widebusu2122 Family
Part Information
SN74AHCT16245DL image
RoHS Compliant
Description
The SN74AHCT16245 device is a 16-bit (dual-octal) noninverting 3-state transceiver designed for synchronous two-way communication between data buses.
Specifications
Logic Family / Base Number:
74AHCT16245
Logic Device Type:
Transceiver Non Inverting
Logic Case Style:
SSOP
No. of Pins:
48Pins
Supply Voltage Min:
4.5V
Supply Voltage Max:
5.5V
Logic IC Family:
74AHCT
Logic IC Base Number:
7416245, 7416245
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
74
IC Generic Number:
74AHCT16245
Logic Function Number:
7416245
Logic IC Function:
16bit Bus Transceiver (3-State)
Logic Type:
Transceiver Non Inverting
Operating Temperature Range:
-40°C to +85°C
Output Current:
8mA
Output Current Max:
8mA
Supply Voltage Range:
4.5V to 5.5V
Alternate Descriptions
Bus XCVR Dual 16-CH 3-ST 48-Pin SSOP Tube Avnet America
Bus XCVR Dual 16-CH 3-ST 48-Pin SSOP Tube Avnet Europe