SN74AHCT04D Logic by Texas Instruments

IC HEX INVERTER SMD SOIC14 7V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SNx4AHCT04 devices contain six independent inverters. These devices perform the Boolean function Y = A.

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
529
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.55
977
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
636
in stock
Buy Now
Logo for element14
element14
from US$1.18
529
in stock
Buy Now

Specifications

Logic Family / Base Number 74AHCT04
Logic Type Inverter
Output Current 8mA
No. of Inputs 1
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Logic Case Style SOIC
No. of Pins 14Pins
Logic IC Family 74AHCT
Logic IC Base Number 7404, 74044
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Logic Function Number 7404
Logic IC Function Hex Inverter
Operating Temperature Range -40°C to +85°C
Supply Voltage 7V
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
Hex Inverter, Soic-14 | Newark Electronics
IC, HEX INVERTER, SMD, SOIC14, 7V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AHCT04D?

Additional datasheets, footprints and schematics for SN74AHCT04D are listed on our Part Details page. You can also find images and similar parts to SN74AHCT04D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AHCT04D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHCT04D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AHCT04D fall under?

The SN74AHCT04D is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74AHCT04D when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHCT04D you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AHCT04D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AHCT04D have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74AHCT04D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AHCT04D often in real-time on the comparison pages.

What if I can't find stock of SN74AHCT04D?

You can fill out our help required form which you can use to request a quote for SN74AHCT04D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay