SN74AHC4066D Switches, Multiplexers & Demultiplexers by Texas Instruments

LOGIC QUAD BILAT ANALOG SW 14SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Analogue Switch Type SPST
No. of Channels 4Channels
On State Resistance Max 75ohm
Supply Voltage Range 2V to 5.5V
Analogue Switch Case SOIC
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Analogue Switch Case Style SOIC
Bandwidth 50MHz
Logic Case Style SOIC
Logic Function Number 744066
Logic IC Base Number 744066
Logic IC Function Quad Bilateral Analog Switch
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 5.5V
Supply Voltage Min 2V
Termination Type Surface Mount Device
Turn Off Time 5.1ns
Turn On Time 2.1ns


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AHC4066D?

Additional datasheets, footprints and schematics for SN74AHC4066D are listed on our Part Details page. You can also find images and similar parts to SN74AHC4066D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AHC4066D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC4066D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AHC4066D fall under?

The SN74AHC4066D is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.

Can I view similar or alternative parts?

You can view similar parts to SN74AHC4066D when available in the Analogue Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC4066D you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AHC4066D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AHC4066D have stock available?

There is no stock from authorised distributors for SN74AHC4066D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AHC4066D often in real-time on the comparison pages.

What if I can't find stock of SN74AHC4066D?

You can fill out our help required form which you can use to request a quote for SN74AHC4066D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay