SN74AHC373PW Logic by Texas Instruments

IC LATCH D TYPE OCTAL SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Logic Family / Base Number 74AHC373
Latch Type D Type Transparent
IC Output Type Tri State
Propagation Delay 10.5ns
Output Current 8mA
Logic Case Style TSSOP
No. of Pins 20Pins
Supply Voltage Min 2V
Supply Voltage Max 5.5V
No. of Bits 8bit
Logic IC Family 74AHC
Logic IC Base Number 74373, 743734
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Logic Function Number 74373
Logic IC Function Octal D-Type Latch
Operating Temperature Range -40°C to +85°C
Supply Voltage 7V
Supply Voltage Range 2V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AHC373PW?

Additional datasheets, footprints and schematics for SN74AHC373PW are listed on our Part Details page. You can also find images and similar parts to SN74AHC373PW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AHC373PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC373PW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AHC373PW fall under?

The SN74AHC373PW is listed under Semiconductors - ICs > Logic > Latches.

Can I view similar or alternative parts?

You can view similar parts to SN74AHC373PW when available in the Latches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC373PW you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AHC373PW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AHC373PW have stock available?

There is no stock from authorised distributors for SN74AHC373PW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AHC373PW often in real-time on the comparison pages.

What if I can't find stock of SN74AHC373PW?

You can fill out our help required form which you can use to request a quote for SN74AHC373PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay