SN74AHC1G86DCKR Logic by Texas Instruments

IC EX-OR GATE SINGLE 2-INPUT SMD REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN74AHC1G86 is a single 2-input exclusive-OR gate. The device performs the Boolean function Y = A × B or Y = AB + AB in positive logic.

Where to Buy

Prices starting from US$0.0200

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.0200
132,907
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
-
Buy Now
Logo for element14
element14
from US$0.10
-
Buy Now

Specifications

Logic Family / Base Number 74AHC1G86
Logic Type XOR
Output Current 8mA
No. of Inputs 2
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Logic Case Style SC-70
No. of Pins 5Pins
Logic IC Family 74AHC
Logic IC Base Number 741G86, 741864
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Logic Function Number 741G86
Logic IC Function Single 2-Input Exclusive-OR Gate
Operating Temperature Range -40°C to +85°C
Supply Voltage 7V
Supply Voltage Range 2V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Single 2-input, 2-V to 5.5-V XOR (exclusive OR) gate | Texas Instruments
Ic, Ex-Or Gate, Single 2-Input, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AHC1G86DCKR?

Additional datasheets, footprints and schematics for SN74AHC1G86DCKR are listed on our Part Details page. You can also find images and similar parts to SN74AHC1G86DCKR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AHC1G86DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC1G86DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AHC1G86DCKR fall under?

The SN74AHC1G86DCKR is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74AHC1G86DCKR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC1G86DCKR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AHC1G86DCKR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AHC1G86DCKR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74AHC1G86DCKR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AHC1G86DCKR often in real-time on the comparison pages.

What if I can't find stock of SN74AHC1G86DCKR?

You can fill out our help required form which you can use to request a quote for SN74AHC1G86DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay