SN74AHC1G09DBVR Logic by Texas Instruments

LOGIC AND GATE SINGLE 2 I/P SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN74AHC1G09 is a single 2-input positive-AND gate with an open drain output configuration. The device performs the Boolean logic Y = A × B or Y = A + B in positive logic.

Where to Buy

Prices starting from US$0.0300

Distributor Stock
Logo for Farnell
Farnell
from US$0.0489
1,195
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.0300
658,236
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.06
2,925
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
1,195
in stock
Buy Now
Logo for element14
element14
from US$0.05
1,195
in stock
Buy Now

Specifications

Logic Family / Base Number 74AHC1G09
Logic Type AND Gate
Output Current 25mA
No. of Inputs 2
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Logic Case Style SOT-23
No. of Pins 5Pins
Logic IC Family 74AHC
Logic IC Base Number 741G09
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

1-ch, 2-input 2-V to 5.5-V high-speed (9 ns) AND gate with open-drain outputs | Texas Instruments
Ic, Logic, And, Single, 5Sot23 | Newark Electronics
IC, LOGIC, AND, SINGLE, 5SOT23 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74AHC1G09DBVR?

Additional datasheets, footprints and schematics for SN74AHC1G09DBVR are listed on our Part Details page. You can also find images and similar parts to SN74AHC1G09DBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74AHC1G09DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHC1G09DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74AHC1G09DBVR fall under?

The SN74AHC1G09DBVR is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74AHC1G09DBVR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHC1G09DBVR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74AHC1G09DBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74AHC1G09DBVR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74AHC1G09DBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74AHC1G09DBVR often in real-time on the comparison pages.

What if I can't find stock of SN74AHC1G09DBVR?

You can fill out our help required form which you can use to request a quote for SN74AHC1G09DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay